TRACO Power North America, Inc. DC DC Converters TEQ 40-2411WIR

Description
Enclosed DC DC Converter 1 Output 5V 8A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 8A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2752-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2752-ND
DC DC Converters 1951-2752-ND
Enclosed DC DC Converter 1 Output 5V 8A 36V Input

Enclosed DC DC Converter 1 Output 5V 8A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 8A; No. Of Outputs Traco Power - 44AC3169 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A; No. Of Outputs Traco Power
44AC3169
Dc-Dc Converter, 5V, 8A; No. Of Outputs Traco Power 44AC3169
DC-DC CONVERTER, 5V, 8A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2752-ND 44AC3169
Product Name DC DC Converters Dc-Dc Converter, 5V, 8A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 9.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1225035 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details