TRACO Power North America, Inc. DC DC Converters TEQ 200-7218WIR

Description
Enclosed DC DC Converter 1 Output 48V 5A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 5A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ200-7218WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ200-7218WIR-ND
DC DC Converters TEQ200-7218WIR-ND
Enclosed DC DC Converter 1 Output 48V 5A 160V Input

Enclosed DC DC Converter 1 Output 48V 5A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 5A; Power Supply Approvals Traco Power - 45Y2284 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 5A; Power Supply Approvals Traco Power
45Y2284
Dc-Dc Converter, 48V, 5A; Power Supply Approvals Traco Power 45Y2284
DC-DC CONVERTER, 48V, 5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ200-7218WIR-ND 45Y2284
Product Name DC DC Converters Dc-Dc Converter, 48V, 5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-ys30swr-12v-28364 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 12.0 volts
View Details
AC DC Converters - QPWF-200-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details