Enclosed DC DC Converter 1 Output 12V 15A 160V Input
DC-DC CONVERTER, 12V, 15A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TEQ160-7212WIR-ND | 45Y2273 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 15A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 15 amps | 15 amps |
| DC Input Voltage | 43.0 to 160.0 volts |