TRACO Power North America, Inc. DC DC Converters TEQ 100-7216WIR

Description
Enclosed DC DC Converter 1 Output 28V 3.6A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 28V 3.6A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ100-7216WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ100-7216WIR-ND
DC DC Converters TEQ100-7216WIR-ND
Enclosed DC DC Converter 1 Output 28V 3.6A 160V Input

Enclosed DC DC Converter 1 Output 28V 3.6A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power - 45Y2268 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power
45Y2268
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power 45Y2268
DC-DC CONVERTER, 28V, 3.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 3.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ100-7216WIR-ND 45Y2268
Product Name DC DC Converters Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.6 amps 3.6 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details