TRACO Power North America, Inc. DC DC Converters TEQ 100-7215WIR

Description
Enclosed DC DC Converter 1 Output 24V 4.2A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 4.2A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ100-7215WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ100-7215WIR-ND
DC DC Converters TEQ100-7215WIR-ND
Enclosed DC DC Converter 1 Output 24V 4.2A 160V Input

Enclosed DC DC Converter 1 Output 24V 4.2A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Traco Power - 45Y2267 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Traco Power
45Y2267
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Traco Power 45Y2267
DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ100-7215WIR-ND 45Y2267
Product Name DC DC Converters Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4.2 amps 4.2 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-48024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details