TRACO Power North America, Inc. DC DC Converters TEQ 100-4818WIR

Description
Enclosed DC DC Converter 1 Output 48V 2.1A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 2.1A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ100-4818WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ100-4818WIR-ND
DC DC Converters TEQ100-4818WIR-ND
Enclosed DC DC Converter 1 Output 48V 2.1A 75V Input

Enclosed DC DC Converter 1 Output 48V 2.1A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power - 45Y2265 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power
45Y2265
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power 45Y2265
DC-DC CONVERTER, 48V, 2.1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 2.1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ100-4818WIR-ND 45Y2265
Product Name DC DC Converters Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 19.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers