The DPX20-24WD12 is a 20W DIN rail mount DC-DC converter with a dual output of ±12 VDC, designed for industrial automation and control systems. It accepts a 9.5-36 VDC input and delivers up to ±833 mA per output with a maximum ripple and noise of 100 mVp-p. The unit features 1600 VDC input-to-output isolation, built-in protection against overload, short circuit, overvoltage, reverse polarity, and inrush current, and meets EN55022 Class B emissions standards. It includes an output DC-OK indicator and supports positive or negative logic remote on/off control. Mounting is via snap-on clips compatible with TS-35/7.5 or TS-35/15 DIN rails. Dimensions are 57.6 × 24.5 × 125.0 mm, with a weight of 147.5 g. Operating temperature ranges from -40°C to 78°C without derating. Efficiency is 85% at full load under nominal input voltage, and the product carries CE safety approval with a 3-year warranty.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX20-24WD12 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 12.0 volts |