TRACO Power North America, Inc. DC DC Converters TEQ 100-4816WIR

Description
Enclosed DC DC Converter 1 Output 28V 3.6A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 28V 3.6A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEQ100-4816WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEQ100-4816WIR-ND
DC DC Converters TEQ100-4816WIR-ND
Enclosed DC DC Converter 1 Output 28V 3.6A 75V Input

Enclosed DC DC Converter 1 Output 28V 3.6A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power - 45Y2264 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power
45Y2264
Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power 45Y2264
DC-DC CONVERTER, 28V, 3.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 3.6A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEQ100-4816WIR-ND 45Y2264
Product Name DC DC Converters Dc-Dc Converter, 28V, 3.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 3.6 amps 3.6 amps
DC Input Voltage 19.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227652 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details