Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 75W, 15A, 5V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TEP75-4811WI-ND | 51R5036 |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 75W, 15A, 5V; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 15 amps | 15 amps |
| DC Input Voltage | 18.0 to 75.0 volts |