TRACO Power North America, Inc. DC DC Converters TEP 75-2415WI-CMF

Description
Open Frame DC DC Converter 1 Output 24V 3.2A 36V Input
Request a Quote Datasheet
Description
Open Frame DC DC Converter 1 Output 24V 3.2A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP75-2415WI-CMF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP75-2415WI-CMF-ND
DC DC Converters TEP75-2415WI-CMF-ND
Open Frame DC DC Converter 1 Output 24V 3.2A 36V Input

Open Frame DC DC Converter 1 Output 24V 3.2A 36V Input

Buy Now Datasheet
DC/DC CONVERTER; CHASSIS MOUNT; 75 WATT; INPUT 9-36VDC; 24VDC; 3.2A - 70062706 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTER; CHASSIS MOUNT; 75 WATT; INPUT 9-36VDC; 24VDC; 3.2A
70062706
DC/DC CONVERTER; CHASSIS MOUNT; 75 WATT; INPUT 9-36VDC; 24VDC; 3.2A 70062706
The TEP-75WI Series is a family of isolated high performance dc-dc converter modules with ultra-wide 4:1 input voltage ranges which come in a rugged, sealed metal case. These converters are suitable for a wide range of applications, but the product is designed particularly also for industrial applications where often no PCB mounting is possible but the module has to be mounted on a chassis. Four threaded M3 inserts in the module makes chassis mount or attachment of a heatsink for optimal thermal management very simple. Features: Rugged, Compact Metal Case Easy Chassis Mount Screw Terminal Adapter Available Ultra Wide 4:1 Input Voltage Range Full Load Operation Up to 60°C with Convection Cooling Soft Start Reverse Input Voltage Protection Input Protection Filter Three Year Factory Warranty

The TEP-75WI Series is a family of isolated high performance dc-dc converter modules with ultra-wide 4:1 input voltage ranges which come in a rugged, sealed metal case. These converters are suitable for a wide range of applications, but the product is designed particularly also for industrial applications where often no PCB mounting is possible but the module has to be mounted on a chassis. Four threaded M3 inserts in the module makes chassis mount or attachment of a heatsink for optimal thermal management very simple.
Features:

  • Rugged, Compact Metal Case
  • Easy Chassis Mount
  • Screw Terminal Adapter Available
  • Ultra Wide 4:1 Input Voltage Range
  • Full Load Operation Up to 60°C with Convection Cooling
  • Soft Start
  • Reverse Input Voltage Protection
  • Input Protection Filter
  • Three Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number TEP75-2415WI-CMF-ND 70062706
Product Name DC DC Converters DC/DC CONVERTER; CHASSIS MOUNT; 75 WATT; INPUT 9-36VDC; 24VDC; 3.2A
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Open Frame
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 3.2 amps
DC Input Voltage 9.0 to 36.0 volts 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 802L-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI2420AP - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details