TRACO Power North America, Inc. DC DC Converters TEP 60-3613UIR

Description
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEP60-3613UIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEP60-3613UIR-ND
DC DC Converters 1951-TEP60-3613UIR-ND
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 4A 9V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Traco Power - 78AH6830 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Traco Power
78AH6830
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Traco Power 78AH6830
DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:Railway; Input Ratio:8:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:Railway; Input Ratio:8:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 4A Rohs Compliant Traco Power - 82AH2214 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 4A Rohs Compliant Traco Power
82AH2214
Dc-Dc Converter, 15V, 4A Rohs Compliant Traco Power 82AH2214
DC-DC CONVERTER, 15V, 4A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEP60-3613UIR-ND 78AH6830 82AH2214
Product Name DC DC Converters Dc-Dc Converter, 15V, 4A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 4A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 19556660 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details