Isolated Module DC DC Converter 1 Output 12V 3.33A 14V - 160V Input
DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:Railway; Input Ratio:12:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TEP40-7212UIR-ND | 78AH6824 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 3.33 amps | 3.33 amps |
| DC Input Voltage | 14.0 to 160.0 volts |