TRACO Power North America, Inc. DC DC Converters TEP 40-3618UIR

Description
Isolated Module DC DC Converter 1 Output 48V 830mA 9V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 830mA 9V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEP40-3618UIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEP40-3618UIR-ND
DC DC Converters 1951-TEP40-3618UIR-ND
Isolated Module DC DC Converter 1 Output 48V 830mA 9V - 75V Input

Isolated Module DC DC Converter 1 Output 48V 830mA 9V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.83A Rohs Compliant Traco Power - 82AH2206 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.83A Rohs Compliant Traco Power
82AH2206
Dc-Dc Converter, 48V, 0.83A Rohs Compliant Traco Power 82AH2206
DC-DC CONVERTER, 48V, 0.83A ROHS COMPLIANT: YES

DC-DC CONVERTER, 48V, 0.83A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Traco Power - 78AH6822 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Traco Power
78AH6822
Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Traco Power 78AH6822
DC-DC CONVERTER, 48V, 0.83A; Power Supply Approvals:Railway; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.83A; Power Supply Approvals:Railway; Input Ratio:8:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEP40-3618UIR-ND 82AH2206 78AH6822
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.83A Rohs Compliant Traco Power Dc-Dc Converter, 48V, 0.83A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8300 amps 0.8300 amps
DC Input Voltage 9.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-48S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details