TRACO Power North America, Inc. DC DC Converters TEP 150-4812WI

Description
Enclosed DC DC Converter 1 Output 12V 12.5A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 12.5A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP150-4812WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP150-4812WI-ND
DC DC Converters TEP150-4812WI-ND
Enclosed DC DC Converter 1 Output 12V 12.5A 75V Input

Enclosed DC DC Converter 1 Output 12V 12.5A 75V Input

Buy Now Datasheet
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 18-75VDC; 12VDC; 12.5A - 70062726 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 18-75VDC; 12VDC; 12.5A
70062726
DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 18-75VDC; 12VDC; 12.5A 70062726
The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was particularly designed with industrial applications in mind. The modules have flanges for easy chassis or wall mounting. A very high efficiency allows an operating temperature up to +50°C with natural convection cooling. Further features include adjustable output voltage with constant current characteristic for battery charger applications. Features: Shielded Metal Case with Screw Terminals Compact Dimensions: 98 × 52 × 34 mm Ultra-Wide 4:1 Input Voltage Range Very High Efficiency Up to 87% Constant Current Output Characteristic for Battery Load Applications Overtemperature Protection Operating Temp. Range –40°C to +75°C Reverse Input Protection I/O Isolation 2250 VDC (Basic Insulation) Easy Chassis and Wall Mounting Three Year Factory Warranty

The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was particularly designed with industrial applications in mind. The modules have flanges for easy chassis or wall mounting. A very high efficiency allows an operating temperature up to +50°C with natural convection cooling. Further features include adjustable output voltage with constant current characteristic for battery charger applications.
Features:

  • Shielded Metal Case with Screw Terminals
  • Compact Dimensions: 98 × 52 × 34 mm
  • Ultra-Wide 4:1 Input Voltage Range
  • Very High Efficiency Up to 87%
  • Constant Current Output Characteristic for Battery Load Applications
  • Overtemperature Protection
  • Operating Temp. Range –40°C to +75°C
  • Reverse Input Protection
  • I/O Isolation 2250 VDC (Basic Insulation)
  • Easy Chassis and Wall Mounting
  • Three Year Factory Warranty
Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Traco Power - 51R5025 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Traco Power
51R5025
Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Traco Power 51R5025
DC-DC CONVERTER, ISO POL, 1 O/P, 150W, 12.5A, 12V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 150W, 12.5A, 12V; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Chassis, Fixed, 1, 150 W, 12 V, 12.5 A Rohs Compliant Traco Power - 51R7594 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Chassis, Fixed, 1, 150 W, 12 V, 12.5 A Rohs Compliant Traco Power
51R7594
Dc/dc Converter, Chassis, Fixed, 1, 150 W, 12 V, 12.5 A Rohs Compliant Traco Power 51R7594
DC/DC Converter, Chassis, Fixed, 1, 150 W, 12 V, 12.5 A RoHS Compliant: Yes

DC/DC Converter, Chassis, Fixed, 1, 150 W, 12 V, 12.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number TEP150-4812WI-ND 70062726 51R5025 51R7594
Product Name DC DC Converters DC/DC CONVERTER; HIGH POWER; 150 WATT; INPUT 18-75VDC; 12VDC; 12.5A Dc-Dc Converter, Iso Pol, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Traco Power Dc/dc Converter, Chassis, Fixed, 1, 150 W, 12 V, 12.5 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 18.0 to 75.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details