TRACO Power North America, Inc. DC DC Converters TEP 100-7218WIR

Description
Isolated Module DC DC Converter 1 Output 48V 2.1A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 2.1A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP100-7218WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP100-7218WIR-ND
DC DC Converters TEP100-7218WIR-ND
Isolated Module DC DC Converter 1 Output 48V 2.1A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 48V 2.1A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power - 45Y2188 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power
45Y2188
Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power 45Y2188
DC-DC CONVERTER, 48V, 2.1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 2.1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP100-7218WIR-ND 45Y2188
Product Name DC DC Converters Dc-Dc Converter, 48V, 2.1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 2.1 amps 2.1 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details