TRACO Power North America, Inc. DC DC Converters TEP 100-2418

Description
Isolated Module DC DC Converter 1 Output 48V 2.1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 2.1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEP100-2418-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEP100-2418-ND
DC DC Converters TEP100-2418-ND
Isolated Module DC DC Converter 1 Output 48V 2.1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 2.1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 2.1A, 48V; Power Supply Approvals Traco Power - 83R7240 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 2.1A, 48V; Power Supply Approvals Traco Power
83R7240
Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 2.1A, 48V; Power Supply Approvals Traco Power 83R7240
DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 2.1A, 48V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 100W, 2.1A, 48V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEP100-2418-ND 83R7240
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 100W, 2.1A, 48V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 2.1 amps 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
15W DC-DC converters - PXA15-24S15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details