TRACO Power North America, Inc. DC DC Converters TEN 8-7212WI

Description
Isolated Module DC DC Converter 1 Output 12V 666mA 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 666mA 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2081-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2081-ND
DC DC Converters 1951-2081-ND
Isolated Module DC DC Converter 1 Output 12V 666mA 43V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 666mA 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 0.666A; Power Supply Approvals Traco Power - 45Y2123 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 0.666A; Power Supply Approvals Traco Power
45Y2123
Dc-Dc Converter, 1 O/p, 12V, 0.666A; Power Supply Approvals Traco Power 45Y2123
DC-DC CONVERTER, 1 O/P, 12V, 0.666A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.8mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 0.666A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:20.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 666 Ma Rohs Compliant Traco Power - 86T4698 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 666 Ma Rohs Compliant Traco Power
86T4698
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 666 Ma Rohs Compliant Traco Power 86T4698
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 12 V, 666 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 12 V, 666 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2081-ND 45Y2123 86T4698
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 0.666A; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 666 Ma Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details