TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 8-4821

Description
Win Source Part Number: 1099086-TEN 8-4821 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 8 (8W) Type: Isolated Module Features: Remote On/Off, OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 800mA, 800mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): AM10T-4805DNZ; RP12-4812DA; RP12-4812DAW; NCS12D1212C; NCS12D1215C; NCS12D1205C; REC8-2415DRW/H2/A/MT EN8-4821; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN8-4821,TEN 8-4821-ND Base Product Number: TEN 8
Request a Quote Datasheet
Description
Win Source Part Number: 1099086-TEN 8-4821 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 8 (8W) Type: Isolated Module Features: Remote On/Off, OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 800mA, 800mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): AM10T-4805DNZ; RP12-4812DA; RP12-4812DAW; NCS12D1212C; NCS12D1215C; NCS12D1205C; REC8-2415DRW/H2/A/MT EN8-4821; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN8-4821,TEN 8-4821-ND Base Product Number: TEN 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1099086-TEN 8-4821 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1099086-TEN 8-4821
Power Supplies - Board Mount - DC DC Converters 1099086-TEN 8-4821
Win Source Part Number: 1099086-TEN 8-4821 Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 8 (8W) Type: Isolated Module Features: Remote On/Off, OCP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 8 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 800mA, 800mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): AM10T-4805DNZ; RP12-4812DA; RP12-4812DAW; NCS12D1212C; NCS12D1215C; NCS12D1205C; REC8-2415DRW/H2/A/MT EN8-4821; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TEN8-4821,TEN 8-4821-ND Base Product Number: TEN 8

Win Source Part Number: 1099086-TEN 8-4821
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEN 8 (8W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 800mA, 800mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 9 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): AM10T-4805DNZ; RP12-4812DA; RP12-4812DAW; NCS12D1212C; NCS12D1215C; NCS12D1205C; REC8-2415DRW/H2/A/MTEN8-4821;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TEN8-4821,TEN 8-4821-ND
Base Product Number: TEN 8

Buy Now Datasheet
-5V 8W DC-DC Converter IC - 132-TEN 8-4821 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 8W DC-DC Converter IC
132-TEN 8-4821
-5V 8W DC-DC Converter IC 132-TEN 8-4821
DC DC CONVERTER +/-5V 8W Product overview: TEN 8-4821 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 8-4821 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 8W Product overview: TEN 8-4821 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 8-4821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1099086-TEN 8-4821 132-TEN 8-4821
Product Name Power Supplies - Board Mount - DC DC Converters -5V 8W DC-DC Converter IC
Package Type DIP; Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Power Supplies - Board Mount - DC DC Converters - 968246-PT4212A - Win Source Electronics
Specs
Package Type DIP; Other; Tray
Output Voltage 38 to 75 volts
Output Power 5 watts
View Details