Win Source Part Number: 968246-PT4212A
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT4210 (7W)
Type: Isolated Module
Features: Remote On/Off
Package: Tray
Applications: ITE (Commercial)
Standard Package: 18
Power (Watts): 5 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 38V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.90" L x 1.06" W x 0.31" H (48.3mm x 26.9mm x 7.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT4212A-NDR,2156-PT4
Base Product Number: PT4212
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 968246-PT4212A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |