TRACO Power North America, Inc. DC DC Converters TEN 8-2412

Description
Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2222-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2222-ND
DC DC Converters 1951-2222-ND
Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant Traco Power - 98K1491 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant Traco Power
98K1491
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant Traco Power 98K1491
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 12 V, 665 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 12 V, 665 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Traco Power - 51R5000 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Traco Power
51R5000
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Traco Power 51R5000
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 665mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 665mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2222-ND 98K1491 51R5000
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 12 V, 665 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6650 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details