TRACO Power North America, Inc. DC DC Converters TEN 8-1221

Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1594-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1594-ND
DC DC Converters 1951-1594-ND
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Isolated, 5V, -5V, 800Ma, 800Ma; Power Supply Approvals Traco Power - 51R4993 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Isolated, 5V, -5V, 800Ma, 800Ma; Power Supply Approvals Traco Power
51R4993
Dc-Dc Converter, Isolated, 5V, -5V, 800Ma, 800Ma; Power Supply Approvals Traco Power 51R4993
DC-DC CONVERTER, ISOLATED, 5V, -5V, 800mA, 800mA; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

DC-DC CONVERTER, ISOLATED, 5V, -5V, 800mA, 800mA; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1594-ND 51R4993
Product Name DC DC Converters Dc-Dc Converter, Isolated, 5V, -5V, 800Ma, 800Ma; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details