TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 60-4825WIN

Description
Manufacturer: Traco Power Win Source Part Number: 1335807-TEN 60-4825WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1.25A, 1.25A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 91% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 60-4825WIN-ND,TEN60- 4825WIN Base Product Number: TEN 60 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335807-TEN 60-4825WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1.25A, 1.25A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 91% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 60-4825WIN-ND,TEN60- 4825WIN Base Product Number: TEN 60 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335807-TEN 60-4825WIN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335807-TEN 60-4825WIN
Power Supplies - Board Mount - DC DC Converters 1335807-TEN 60-4825WIN
Manufacturer: Traco Power Win Source Part Number: 1335807-TEN 60-4825WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1.25A, 1.25A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 91% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 60-4825WIN-ND,TEN60- 4825WIN Base Product Number: TEN 60 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335807-TEN 60-4825WIN
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 60 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 1.25A, 1.25A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Voltage - Output 2: -24V
Efficiency: 91%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN 60-4825WIN-ND,TEN60-4825WIN
Base Product Number: TEN 60
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335807-TEN 60-4825WIN
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227428P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details