Texas Instruments 8.7A 1160kHz DC-DC Converter IC LMZ10505TZE-ADJ

Description
8.7A SWITCHING REGULATOR, 1160kHz SWITCHING FREQ-MAX, PSSO7, 10.16 X 13.77 MM, 4.57 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 7 PIN Product overview: LMZ10505TZE-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7A, 1160kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7A, 1160kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10505TZE-ADJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
8.7A SWITCHING REGULATOR, 1160kHz SWITCHING FREQ-MAX, PSSO7, 10.16 X 13.77 MM, 4.57 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 7 PIN Product overview: LMZ10505TZE-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7A, 1160kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7A, 1160kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10505TZE-ADJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8.7A 1160kHz DC-DC Converter IC - 922-LMZ10505TZE-ADJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.7A 1160kHz DC-DC Converter IC
922-LMZ10505TZE-ADJ
8.7A 1160kHz DC-DC Converter IC 922-LMZ10505TZE-ADJ
8.7A SWITCHING REGULATOR, 1160kHz SWITCHING FREQ-MAX, PSSO7, 10.16 X 13.77 MM, 4.57 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 7 PIN Product overview: LMZ10505TZE-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7A, 1160kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7A, 1160kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10505TZE-ADJ can be used for catalog matching and distributor lookup.

8.7A SWITCHING REGULATOR, 1160kHz SWITCHING FREQ-MAX, PSSO7, 10.16 X 13.77 MM, 4.57 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 7 PIN Product overview: LMZ10505TZE-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7A, 1160kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7A, 1160kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10505TZE-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - LMZ10505TZE-ADJ - 1202514-LMZ10505TZE-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ10505TZE-ADJ
1202514-LMZ10505TZE-ADJ
Power Supplies Board Mount DCDC Converters - LMZ10505TZE-ADJ 1202514-LMZ10505TZE-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1202514-LMZ10505TZE- ADJ Family Name: LMZ10505 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LTM4604EV; LTM4604IV; LTM4604EV#PBF-ES; LTM4604IV#PBF; Introduction Date: January 22, 2010 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202514-LMZ10505TZE-ADJ
Family Name: LMZ10505
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LTM4604EV; LTM4604IV; LTM4604EV#PBF-ES; LTM4604IV#PBF;
Introduction Date: January 22, 2010
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-LMZ10505TZE-ADJ 1202514-LMZ10505TZE-ADJ
Product Name 8.7A 1160kHz DC-DC Converter IC Power Supplies Board Mount DCDC Converters - LMZ10505TZE-ADJ
Unlock Full Specs
to access all available technical data