TRACO Power North America, Inc. DC DC Converters TEN 60-2422WIN

Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN60-2422WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN60-2422WIN-ND
DC DC Converters TEN60-2422WIN-ND
Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5A, 12V, 60W; Power Supply Approvals Traco Power - 94X2693 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5A, 12V, 60W; Power Supply Approvals Traco Power
94X2693
Dc-Dc Converter, 2.5A, 12V, 60W; Power Supply Approvals Traco Power 94X2693
DC-DC CONVERTER, 2.5A, 12V, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2.5A, 12V, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN60-2422WIN-ND 94X2693
Product Name DC DC Converters Dc-Dc Converter, 2.5A, 12V, 60W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D3K4LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details