TRACO Power North America, Inc. DC DC Converters TEN 60-2413

Description
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1581-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1581-ND
DC DC Converters 1951-1581-ND
Isolated Module DC DC Converter 1 Output 15V 4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 4A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 4A, 15V; Power Supply Approvals Traco Power - 51R4990 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 4A, 15V; Power Supply Approvals Traco Power
51R4990
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 4A, 15V; Power Supply Approvals Traco Power 51R4990
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 4A, 15V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 4A, 15V; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 60 W, 15 V, 4 A Rohs Compliant Traco Power - 95M7471 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 60 W, 15 V, 4 A Rohs Compliant Traco Power
95M7471
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 60 W, 15 V, 4 A Rohs Compliant Traco Power 95M7471
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 60 W, 15 V, 4 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 60 W, 15 V, 4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1581-ND 51R4990 95M7471
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 4A, 15V; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 60 W, 15 V, 4 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details