TRACO Power North America, Inc. DC DC Converters TEN 60-2412WIN

Description
Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2208-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2208-ND
DC DC Converters 1951-2208-ND
Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Traco Power - 47Y4151 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Traco Power
47Y4151
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Traco Power 47Y4151
DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2208-ND 47Y4151
Product Name DC DC Converters Dc-Dc Converter, 12V, 5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power Supply - 100715424 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details