TRACO Power North America, Inc. DC DC Converters TEN 5-2410

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2648-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2648-ND
DC DC Converters 1951-2648-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 3.3 V, 1.2 A Rohs Compliant Traco Power - 94X2675 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 3.3 V, 1.2 A Rohs Compliant Traco Power
94X2675
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 3.3 V, 1.2 A Rohs Compliant Traco Power 94X2675
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 3.3 V, 1.2 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 6 W, 3.3 V, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2648-ND 94X2675
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 6 W, 3.3 V, 1.2 A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 19.0 volts
View Details