TRACO Power North America, Inc. DC DC Converters TEN 40-4810E

Description
Isolated Module DC DC Converter 1 Output 3.3V 12.2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 12.2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-4810E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-4810E-ND
DC DC Converters 1951-TEN40-4810E-ND
Isolated Module DC DC Converter 1 Output 3.3V 12.2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 12.2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 12.2A, 40W Rohs Compliant Traco Power - 69AH9207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 12.2A, 40W Rohs Compliant Traco Power
69AH9207
Dc-Dc Converter, 3.3V, 12.2A, 40W Rohs Compliant Traco Power 69AH9207
DC-DC CONVERTER, 3.3V, 12.2A, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 12.2A, 40W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 3.3V, 12.2A, 40W; Power Supply Approvals Traco Power - 40AH0517 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 12.2A, 40W; Power Supply Approvals Traco Power
40AH0517
Dc-Dc Converter, 3.3V, 12.2A, 40W; Power Supply Approvals Traco Power 40AH0517
DC-DC CONVERTER, 3.3V, 12.2A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:12.2A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 12.2A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:12.2A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-4810E-ND 69AH9207 40AH0517
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 12.2A, 40W Rohs Compliant Traco Power Dc-Dc Converter, 3.3V, 12.2A, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12.2 amps 12.2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details