TRACO Power North America, Inc. DC DC Converters TEN 40-2422WIN

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN40-2422WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN40-2422WIN-ND
DC DC Converters TEN40-2422WIN-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power - 14AC5317 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power
14AC5317
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power 14AC5317
DC-DC CONVERTER, 2 O/P, 40W; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.67A; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.67A; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN40-2422WIN-ND 14AC5317
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers