TRACO Power North America, Inc. DC DC Converters TEN 40-2422N

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1563-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1563-ND
DC DC Converters 1951-1563-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power - 14AC5316 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power
14AC5316
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power 14AC5316
DC-DC CONVERTER, 2 O/P, 40W; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.67A; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.67A; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1563-ND 14AC5316
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Power Modules / ACDC Bidirectional - hpm1293-tps-bm57050ktif-29876 - TPS Elektronik GmbH
Specs
Type DC Power Supply; DC-DC Converter
Technology Switching Power Supply
AC Output Voltage 342.0 to 460.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details