TRACO Power North America, Inc. DC DC Converters TEN 40-2422E

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-2422E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-2422E-ND
DC DC Converters 1951-TEN40-2422E-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power - 40AH0511 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power
40AH0511
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power 40AH0511
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power - 69AH9201 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power
69AH9201
Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power 69AH9201
DC-DC CONVERTER, 2 O/P, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 40W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-2422E-ND 40AH0511 69AH9201
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Traco Power Dc-Dc Converter, 2 O/p, 40W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details