TRACO Power North America, Inc. 24V 40W DC-DC Converter IC TEN 40-2415WIR

Description
DC DC CONVERTER 24V 40W Product overview: TEN 40-2415WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 40W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 40W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 40-2415WIR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 24V 40W Product overview: TEN 40-2415WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 40W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 40W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 40-2415WIR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 40W DC-DC Converter IC
132-TEN 40-2415WIR
24V 40W DC-DC Converter IC 132-TEN 40-2415WIR
DC DC CONVERTER 24V 40W Product overview: TEN 40-2415WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 40W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 40W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 40-2415WIR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 24V 40W Product overview: TEN 40-2415WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 40W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 40W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TEN 40-2415WIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1025043-TEN 40-2415WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1025043-TEN 40-2415WIR
Power Supplies - Board Mount - DC DC Converters 1025043-TEN 40-2415WIR
Win Source Part Number: 1025043-TEN 40-2415WIR Category: Power Supplies - Board Mount>DC DC Converters Series: TEN 40WIR (40W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial), Railway Standard Package: 10 Power (Watts): 40 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 1.666A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): AEE02H18-L; AEE01H18-L; RPP20-2412SW; AXA00H18-L; PXD1024WS05; PXB15-24WS12/NTTEN 40-2415 WIR; TEN40-2415WIR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2080 Base Product Number: TEN 40

Win Source Part Number: 1025043-TEN 40-2415WIR
Category: Power Supplies - Board Mount>DC DC Converters
Series: TEN 40WIR (40W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial), Railway
Standard Package: 10
Power (Watts): 40 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 1.666A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): AEE02H18-L; AEE01H18-L; RPP20-2412SW; AXA00H18-L; PXD1024WS05; PXB15-24WS12/NTTEN 40-2415 WIR; TEN40-2415WIR;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2080
Base Product Number: TEN 40

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TEN 40-2415WIR 1025043-TEN 40-2415WIR
Product Name 24V 40W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LM25037-Q1 Dual-Mode PWM Controller With Alternating Outputs - LM25037QMTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
DC-DC Converters - 1238360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 16 volts
View Details