Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ14202HTZX LMZ14202HTZX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202549-LMZ14202HTZX Family Name: LMZ14202H Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LMZ14202HTZ; LMZ14202HTZX/NOPB; Introduction Date: January 21, 2011 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202549-LMZ14202HTZX Family Name: LMZ14202H Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LMZ14202HTZ; LMZ14202HTZX/NOPB; Introduction Date: January 21, 2011 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ14202HTZX - 1202549-LMZ14202HTZX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ14202HTZX
1202549-LMZ14202HTZX
Power Supplies Board Mount DCDC Converters - LMZ14202HTZX 1202549-LMZ14202HTZX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202549-LMZ14202HTZX Family Name: LMZ14202H Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LMZ14202HTZ; LMZ14202HTZX/NOPB; Introduction Date: January 21, 2011 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202549-LMZ14202HTZX
Family Name: LMZ14202H
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LMZ14202HTZ; LMZ14202HTZX/NOPB;
Introduction Date: January 21, 2011
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
2A 5V 24V DC-DC Converter IC - 922-LMZ14202HTZX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 5V 24V DC-DC Converter IC
922-LMZ14202HTZX
2A 5V 24V DC-DC Converter IC 922-LMZ14202HTZX
2A SIMPLE SWITCHER Power Module for High Output Voltage / Module DC-DC 1-OUT 5V to 24V 2A 7-Pin TO-PMOD EP T/R Product overview: LMZ14202HTZX from National Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 5V, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 5V, 24V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14202HTZX can be used for catalog matching and distributor lookup.

2A SIMPLE SWITCHER Power Module for High Output Voltage / Module DC-DC 1-OUT 5V to 24V 2A 7-Pin TO-PMOD EP T/R Product overview: LMZ14202HTZX from National Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 5V, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 5V, 24V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14202HTZX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1202549-LMZ14202HTZX 922-LMZ14202HTZX
Product Name Power Supplies Board Mount DCDC Converters - LMZ14202HTZX 2A 5V 24V DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1224601P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 70 volts
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers