TRACO Power North America, Inc. DC DC Converters TEN 40-2415WIE

Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-2415WIE-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-2415WIE-ND
DC DC Converters 1951-TEN40-2415WIE-ND
Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.666A, 40W Rohs Compliant Traco Power - 69AH9200 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.666A, 40W Rohs Compliant Traco Power
69AH9200
Dc-Dc Converter, 24V, 1.666A, 40W Rohs Compliant Traco Power 69AH9200
DC-DC CONVERTER, 24V, 1.666A, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 1.666A, 40W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 24V, 1.666A, 40W; Power Supply Approvals Traco Power - 40AH0510 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.666A, 40W; Power Supply Approvals Traco Power
40AH0510
Dc-Dc Converter, 24V, 1.666A, 40W; Power Supply Approvals Traco Power 40AH0510
DC-DC CONVERTER, 24V, 1.666A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.666A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-2415WIE-ND 69AH9200 40AH0510
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.666A, 40W Rohs Compliant Traco Power Dc-Dc Converter, 24V, 1.666A, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details