TRACO Power North America, Inc. DC DC Converters TEN 40-2412WIN

Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3018-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3018-ND
DC DC Converters 1951-3018-ND
Isolated Module DC DC Converter 1 Output 12V 3.33A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 3.33A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power - 14AC5311 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power
14AC5311
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power 14AC5311
DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3018-ND 14AC5311
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 3.33 amps 3.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

45W Open Frame Power Supply, Single Output - QPS-45 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 to 5.0 volts
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details