Isolated Module DC DC Converter 1 Output 12V 3.35A 9V - 36V Input
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 12 V, 3.35 A RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.35A, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.35A; Output Voltage - Output 2:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-2177-ND | 88T4225 | 74T7529 |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 12 V, 3.35 A Rohs Compliant Traco Power | Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.35A, 12V; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 3.35 amps | 3.35 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |