TRACO Power North America, Inc. DC DC Converters TEN 40-2412N

Description
Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2176-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2176-ND
DC DC Converters 1951-2176-ND
Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power - 14AC5310 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power
14AC5310
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power 14AC5310
DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2176-ND 14AC5310
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 3.33 amps 3.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-48S15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details