TRACO Power North America, Inc. DC DC Converters TEN 40-2412E

Description
Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-2412E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-2412E-ND
DC DC Converters 1951-TEN40-2412E-ND
Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.333A, 40W; Power Supply Approvals Traco Power - 40AH0505 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.333A, 40W; Power Supply Approvals Traco Power
40AH0505
Dc-Dc Converter, 12V, 3.333A, 40W; Power Supply Approvals Traco Power 40AH0505
DC-DC CONVERTER, 12V, 3.333A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.333A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.333A, 40W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.333A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 3.333A, 40W Rohs Compliant Traco Power - 69AH9195 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.333A, 40W Rohs Compliant Traco Power
69AH9195
Dc-Dc Converter, 12V, 3.333A, 40W Rohs Compliant Traco Power 69AH9195
DC-DC CONVERTER, 12V, 3.333A, 40W ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 3.333A, 40W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-2412E-ND 40AH0505 69AH9195
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.333A, 40W; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 3.333A, 40W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details