TRACO Power North America, Inc. DC DC Converters TEN 40-1223N

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN40-1223N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN40-1223N-ND
DC DC Converters TEN40-1223N-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power - 14AC5306 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power
14AC5306
Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power 14AC5306
DC-DC CONVERTER, 2 O/P, 40W; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-15V; Output Current - Output 2:1.33A; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; No. of Outputs:2 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-15V; Output Current - Output 2:1.33A; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN40-1223N-ND 14AC5306
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-36 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details