TRACO Power North America, Inc. DC DC Converters TEN 40-11023WIRH

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-11023WIRH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-11023WIRH-ND
DC DC Converters 1951-TEN40-11023WIRH-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 36V - 160V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power - 76AJ0437 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power
76AJ0437
Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power 76AJ0437
DC-DC CONVERTER, 15V, 1.333A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.333A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEN40-11023WIRH-ND 76AJ0437
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.333A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details