TRACO Power North America, Inc. DC DC Converters TEN 40-11022WIRH

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.66A, 1.66A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.66A, 1.66A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN40-11022WIRH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN40-11022WIRH-ND
DC DC Converters 1951-TEN40-11022WIRH-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.66A, 1.66A 36V - 160V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.66A, 1.66A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.666A; Power Supply Approvals Traco Power - 76AJ0436 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.666A; Power Supply Approvals Traco Power
76AJ0436
Dc-Dc Converter, 12V, 1.666A; Power Supply Approvals Traco Power 76AJ0436
DC-DC CONVERTER, 12V, 1.666A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.666A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 1.666A Rohs Compliant Traco Power - 85AJ5207 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.666A Rohs Compliant Traco Power
85AJ5207
Dc-Dc Converter, 12V, 1.666A Rohs Compliant Traco Power 85AJ5207
DC-DC CONVERTER, 12V, 1.666A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1.666A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TEN40-11022WIRH-ND 76AJ0436 85AJ5207
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.666A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 1.666A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.66 amps 1.67 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 955693 - Radwell International
Allen-Bradley / Rockwell Automation
View Details