TRACO Power North America, Inc. DC DC Converters TEN 30-4823

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN30-4823-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN30-4823-ND
DC DC Converters TEN30-4823-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Traco Power - 51R4927 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Traco Power
51R4927
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Traco Power 51R4927
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN30-4823-ND 51R4927
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details