TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TEN 30-4821

Description
Manufacturer: Traco Power Win Source Part Number: 1335692-TEN 30-4821 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 3A, 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 90% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 30-4821-ND,TEN30-482 1 Base Product Number: TEN 30 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335692-TEN 30-4821 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 3A, 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 90% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 30-4821-ND,TEN30-482 1 Base Product Number: TEN 30 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335692-TEN 30-4821 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335692-TEN 30-4821
Power Supplies - Board Mount - DC DC Converters 1335692-TEN 30-4821
Manufacturer: Traco Power Win Source Part Number: 1335692-TEN 30-4821 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 3A, 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 90% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TEN 30-4821-ND,TEN30-482 1 Base Product Number: TEN 30 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335692-TEN 30-4821
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 3A, 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 90%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TEN 30-4821-ND,TEN30-4821
Base Product Number: TEN 30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335692-TEN 30-4821
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DC-DC Converters - 1231225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Specs
Package Type Other; LGA
Output Voltage 12 volts
Input Voltage 16 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-LM5146RGYR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 to 60 volts
Input Voltage 100 volts
View Details
2 suppliers