Isolated Module DC DC Converter 1 Output 5V 6A 10V - 40V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3006-ND | 51R4892 |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 6 amps | 6 amps |
| DC Input Voltage | 10.0 to 40.0 volts |