TRACO Power North America, Inc. DC DC Converters TEN 30-1210

Description
Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN30-1210-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN30-1210-ND
DC DC Converters TEN30-1210-ND
Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 8A, 3.3V; Power Supply Approvals Traco Power - 51R4877 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 8A, 3.3V; Power Supply Approvals Traco Power
51R4877
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 8A, 3.3V; Power Supply Approvals Traco Power 51R4877
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 8A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 8A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN30-1210-ND 51R4877
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 8A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-48S3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details