The PXB15-48S3P3 is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial and telecom applications. It operates from an 18-75VDC input and provides a 3.3V output at up to 4.0A, with an efficiency of 86%. The converter features a fixed 400kHz switching frequency, six-sided shielding, and a remote on/off control with negative logic standard. It complies with UL/CSA/EN 62368-1, IEC 60950-1, and carries a CE mark. The device measures 25.4 x 25.4 x 9.9 mm and weighs 15 g, with an operating temperature range of -40°C to +85°C. Emissions meet EN55022 Level A, and it includes overvoltage, overcurrent, and short-circuit protection with auto-recovery. Ripple and noise are rated at 75mVp-p, and isolation is 1600VDC between input and output.
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXB15-48S3P3 |
| Product Name | 15W Single & Dual DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |
| DC Output Voltage | 3.3 volts |