TRACO Power North America, Inc. DC DC Converters TEN 3-4823WIN

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN3-4823WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN3-4823WIN-ND
DC DC Converters TEN3-4823WIN-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power - 45Y1941 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power
45Y1941
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power 45Y1941
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:31.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:31.8mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 3W, Dip; No. Of Outputs Traco Power - 90Y8752 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; No. Of Outputs Traco Power
90Y8752
Dc-Dc Converter, 2 O/p, 3W, Dip; No. Of Outputs Traco Power 90Y8752
DC-DC CONVERTER, 2 O/P, 3W, DIP; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Output Current - Output 2:100mA; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; No. of Outputs:2 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Output Current - Output 2:100mA; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN3-4823WIN-ND 45Y1941
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

180W-702W Isolated DC-DC converters - PAF500F48 28 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details