The PAF500F48-28 is a full brick DC-DC converter designed for non-isolated applications, offering a 28V output at up to 18A and 504W maximum power. It accepts a 36V to 76V input range and operates with 90% typical efficiency. The module features an adjustable output voltage range of 16.8V to 30.8V, remote on/off control, remote sensing, and parallel current sharing. It is rated for operation from -40°C to +100°C baseplate temperature with conduction cooling and meets IEC/UL/CSA/EN62368-1
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAF500F48 28 |
| Product Name | 180W-702W Isolated DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 100 C (212 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |
| DC Output Voltage | 28.0 volts |