TRACO Power North America, Inc. DC DC Converters TEN 3-2410N

Description
Isolated Module DC DC Converter 1 Output 3.3V 750mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 750mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TEN3-2410N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TEN3-2410N-ND
DC DC Converters TEN3-2410N-ND
Isolated Module DC DC Converter 1 Output 3.3V 750mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 750mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.75A, Dip; Power Supply Approvals Traco Power - 45Y1885 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.75A, Dip; Power Supply Approvals Traco Power
45Y1885
Dc-Dc Converter, 3.3V, 0.75A, Dip; Power Supply Approvals Traco Power 45Y1885
DC-DC CONVERTER, 3.3V, 0.75A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.75A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TEN3-2410N-ND 45Y1885
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.75A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.7500 amps 0.7500 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details