TRACO Power North America, Inc. DC DC Converters TEN 3-11012WIRH

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TEN3-11012WIRH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TEN3-11012WIRH-ND
DC DC Converters 1951-TEN3-11012WIRH-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power - 76AJ0426 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power
76AJ0426
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power 76AJ0426
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TEN3-11012WIRH-ND 76AJ0426
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products